ULTRA-LOW-NOISE. 300MA LDO REGUL Product overview: PT7M8202B30TA5EX from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PT7M8202B30TA5EX
Manufacturer: Diodes Incorporated
Win Source Part Number: 283378-PT7M8202B30TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 300mA
Number of Regulators: 1
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 300MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-PT7M8202B30TA5EX | 283378-PT7M8202B30TA5EX | PT7M8202B30TA5EX |
| Product Name | Low-Power 300MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B30TA5EX | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-5 | |
| Output Voltage | 3 volts | 3 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.2700 volts | 0.2700 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |