The PT7M7823RTAEX is a precision supply-voltage monitor designed for microprocessor supervisory applications. It features a reset output signal that activates during power-up, power-down, and brownout conditions, ensuring reliable operation of microprocessor systems. The device includes a debounced manual-reset input and a watchdog timer function, which helps maintain system stability by asserting a reset if the watchdog input remains inactive for a specified duration. This supervisor circuit operates with a reset pulse width of 200ms and guarantees valid reset outputs even at a supply voltage as low as 1.0V. The PT7M7823RTAEX is compliant with RoHS standards, being lead-free and halogen-free, making it suitable for environmentally conscious designs. It is packaged in a compact SOT23-5 form factor, facilitating integration into various applications, including networking, security systems, servers, and embedded systems.
Manufacturer: Diodes Incorporated
Win Source Part Number: 354020-PT7M7823RTAEX
Type: Simple Reset/Power-On Reset
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: PT7M7823RTAEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7823RTAEX can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits MPS Watch Dog Manual Reset, Vltg Monitor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 354020-PT7M7823RTAEX | 691-PT7M7823RTAEX | PT7M7823RTAEX-ND | PT7M7823RTAEX | PT7M7823RTAEX | 233-PT7M7823RTAEX | PT7M7823RTAEX | PT7M7823RTAEX |
| Product Name | PMIC - PMIC - Supervisors - PT7M7823RTAEX | SOT23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisors | IC SUPERVISOR 1 CHANNEL SOT23-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |