IC SUPERVISOR 1 CHANNEL SOT143-4 Product overview: PT7M7812LTBEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7812LTBEX can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Manufacturer: Diodes Incorporated
Win Source Part Number: 1090509-PT7M7812LTBE
Type: Simple Reset/Power-On Reset
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL SOT143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
IC SUPERVISOR 1 CHANNEL SOT143-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-PT7M7812LTBEX | PT7M7812LTBEX-ND | 1090509-PT7M7812LTBEX | PT7M7812LTBEX | PT7M7812LTBEX | PT7M7812LTBEX |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - PT7M7812LTBEX | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | TO-253-4, TO-253AA | TO-253-4, TO-253AA | TO-253-4, TO-253AA | ||
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts |