DIODES Incorporated Supervisors PT7M7811STBEX

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - PT7M7811STBEX-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
PT7M7811STBEX-ND
Supervisors PT7M7811STBEX-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-PT7M7811STBEX
Voltage Supervisor IC 691-PT7M7811STBEX
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: PT7M7811STBEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7811STBEX can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: PT7M7811STBEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7811STBEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - PT7M7811STBEX - 026928-PT7M7811STBEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7M7811STBEX
026928-PT7M7811STBEX
PMIC - PMIC - Supervisors - PT7M7811STBEX 026928-PT7M7811STBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026928-PT7M7811STBEX Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 026928-PT7M7811STBEX
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - PT7M7811STBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
PT7M7811STBEX
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PT7M7811STBEX
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
PT7M7811STBEX
Supervisory Circuits PT7M7811STBEX
Supervisory Circuits Microprocessor Supervisory

Supervisory Circuits Microprocessor Supervisory

Buy Now Datasheet
IC SUPERVISOR 2.93V SOT143-4 - 233-PT7M7811STBEX - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 2.93V SOT143-4
233-PT7M7811STBEX
IC SUPERVISOR 2.93V SOT143-4 233-PT7M7811STBEX
IC SUPERVISOR 2.93V SOT143-4

IC SUPERVISOR 2.93V SOT143-4

Supplier's Site
PMIC - Supervisors - PT7M7811STBEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7M7811STBEX
PMIC - Supervisors PT7M7811STBEX
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Supervisors - PT7M7811STBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7M7811STBEX
Supervisors PT7M7811STBEX
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Mpu Supervisor, 2.93V, -40 To 85Deg C Diodes Inc. - 29AK4212 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, 2.93V, -40 To 85Deg C Diodes Inc.
29AK4212
Mpu Supervisor, 2.93V, -40 To 85Deg C Diodes Inc. 29AK4212
MPU SUPERVISOR, 2.93V, -40 TO 85DEG C

MPU SUPERVISOR, 2.93V, -40 TO 85DEG C

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number PT7M7811STBEX-ND 691-PT7M7811STBEX 026928-PT7M7811STBEX PT7M7811STBEX PT7M7811STBEX 233-PT7M7811STBEX PT7M7811STBEX PT7M7811STBEX 29AK4212
Product Name Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - PT7M7811STBEX Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits IC SUPERVISOR 2.93V SOT143-4 PMIC - Supervisors Supervisors Mpu Supervisor, 2.93V, -40 To 85Deg C Diodes Inc.
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type TO-253-4, TO-253AA Tape & Reel (TR) SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 8228906 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details