Manufacturer: Diodes Incorporated
Win Source Part Number: 354006-PT7M7810RTEX
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: PT7M7810RTEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7810RTEX can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 354006-PT7M7810RTEX | PT7M7810RTEX-ND | 691-PT7M7810RTEX | PT7M7810RTEX | 233-PT7M7810RTEX | PT7M7810RTEX | PT7M7810RTEX |
| Product Name | PMIC - PMIC - Supervisors - PT7M7810RTEX | Supervisors | SOT23 Voltage Supervisor IC | PMIC - Supervisors | IC SUPERVISOR 1 CHANNEL SOT23-3 | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1 | |||
| Output Options | Inverting; Active High | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts |