Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 354005-PT7M7810LTEX
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: PT7M7810LTEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7810LTEX can be used for catalog matching and distributor lookup.
Supervisory Circuits 3-Pin Microprocessor Supervisory IC
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | PT7M7810LTEX-ND | 354005-PT7M7810LTEX | 691-PT7M7810LTEX | PT7M7810LTEX | PT7M7810LTEX | 233-PT7M7810LTEX | PT7M7810LTEX | PT7M7810LTEX |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - PT7M7810LTEX | SOT23 Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | IC SUPERVISOR 1 CHANNEL SOT23 | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Active High; Push-Pull, Totem Pole | Inverting; Active High | Push-Pull, Totem Pole | |||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts |