The PT7M7437TAEX is a dual-level battery monitor designed for microprocessor supervisory applications. It features user-adjustable low and high thresholds with internal reference voltages of 585mV and 615mV, respectively. The device operates with a low supply current of 1.5OºA typical and supports dual low-battery output indicators, which can signal three battery conditions: good, weak, or empty. The outputs include options for push-pull active low, open-drain active low, and open-drain active high configurations. This supervisor operates over a temperature range of -40°C to +85°C and is immune to short battery voltage transients. The timeout period for low-battery outputs is a minimum of 90ms. The PT7M7437TAEX is suitable for monitoring lithium-ion cells or multicell alkaline/NiCd/NiMH power supplies, making it a versatile choice for battery management in various electronic applications.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 353992-PT7M7437TAEX
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 90 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23-6 Product overview: PT7M7437TAEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M7437TAEX can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisory Circuits Voltage detector for battery Power system
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | PT7M7437TAEX-ND | 353992-PT7M7437TAEX | 691-PT7M7437TAEX | PT7M7437TAEX | PT7M7437TAEX | PT7M7437TAEX | PT7M7437TAEX |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - PT7M7437TAEX | SOT23 Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Features | Manual Reset |