IC SUPERVISOR 4 CHANNEL 10MSOP Product overview: PT7M6714CUEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6714CUEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 766227-PT7M6714CUEX
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.3V, Adj, Adj, Adj
Family Name: PT7M6714
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): PT7M6714CUE;
Introduction Date: January 16, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 4 Channel 10-MSOP
Supervisory Circuits Multi-voltage Supervisory
IC SUPERVISOR 4 CHANNEL 10MSOP
Supervisor Open Drain or Open Collector 4 Channel 10-MSOP
IC SUPERVISOR 4 CHANNEL 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-PT7M6714CUEX | 766227-PT7M6714CUEX | PT7M6714CUEX-ND | PT7M6714CUEX | PT7M6714CUEX | PT7M6714CUEX | PT7M6714CUEX |
| Product Name | Quad Voltage Supervisor IC | PMIC - PMIC - Supervisors - PT7M6714CUEX | Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 4 | 4; 4 | 4; 4 |