The PT7M6709OUEX is a quad voltage supervisor designed to monitor up to four power supply voltages without requiring external components. It features factory-trimmed thresholds for common voltages such as 5.0V, 3.3V, 3.0V, 2.5V, and 1.8V, as well as a user-adjustable threshold that can monitor down to 0.62V. The device operates within a supply voltage range of 2.0V to 5.5V and has a low typical supply current of 15OºA. This supervisor provides four independent, active-low, open-drain outputs, each with a 10OºA internal pull-up to Vcc, allowing for wire-ORed connections. It includes an internal under-voltage lockout feature that forces all outputs low when the supply voltage drops below the minimum operating level. The PT7M6709OUEX is housed in a compact MSOP-10 package and is rated for an operating temperature range of -40°C to +85°C, making it suitable for various applications including telecommunications, servers, and multi-voltage systems.
Processor Supervisor Adj/Adj/Adj/Adj 4 Open Drain 10-Pin MSOP T/R Product overview: PT7M6709OUEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6709OUEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 931037-PT7M6709OUEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 4 Channel 10-MSOP
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT7M6709
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisory Circuits Multi-voltage Supervisory
IC SUPERVISOR 4 CHANNEL 10MSOP
Supervisor Open Drain or Open Collector 4 Channel 10-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-PT7M6709OUEX | 931037-PT7M6709OUEX | PT7M6709OUEX | PT7M6709OUEX | PT7M6709OUEX |
| Product Name | MSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - PT7M6709OUEX | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Type | Tape and Reel | SOP; 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Pins | 10 | ||||
| IQ | 20000 µA | ||||
| Supply Voltage | 2 to 5.5 volts |