DIODES Incorporated PMIC - PMIC - Supervisors - PT7M6315US29D1TBEX PT7M6315US29D1TBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890382-PT7M6315US29D 1TBEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-143-4 Package: TO-253-4, TO-253AA Package: Reel - TR Mounting: Surface Mount Family Name: PT7M6315 Categories: Integrated Circuits (ICs) Case / Package: SOT-143-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890382-PT7M6315US29D 1TBEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-143-4 Package: TO-253-4, TO-253AA Package: Reel - TR Mounting: Surface Mount Family Name: PT7M6315 Categories: Integrated Circuits (ICs) Case / Package: SOT-143-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - PT7M6315US29D1TBEX - 890382-PT7M6315US29D1TBEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7M6315US29D1TBEX
890382-PT7M6315US29D1TBEX
PMIC - PMIC - Supervisors - PT7M6315US29D1TBEX 890382-PT7M6315US29D1TBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 890382-PT7M6315US29D 1TBEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-143-4 Package: TO-253-4, TO-253AA Package: Reel - TR Mounting: Surface Mount Family Name: PT7M6315 Categories: Integrated Circuits (ICs) Case / Package: SOT-143-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 890382-PT7M6315US29D1TBEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Package: TO-253-4, TO-253AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT7M6315
Categories: Integrated Circuits (ICs)
Case / Package: SOT-143-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - 31-PT7M6315US29D1TBEXCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Buy Now Datasheet
Supervisors - 31-PT7M6315US29D1TBEXDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Buy Now Datasheet
Supervisors - 31-PT7M6315US29D1TBEXTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-PT7M6315US29D1TBEX
Voltage Supervisor IC 691-PT7M6315US29D1TBEX
IC SUPERVISOR 1 CHANNEL SOT143-4 Product overview: PT7M6315US29D1TBEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6315US29D1TB EX can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143-4 Product overview: PT7M6315US29D1TBEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6315US29D1TBEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - PT7M6315US29D1TBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - PT7M6315US29D1TBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
PT7M6315US29D1TBEX
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PT7M6315US29D1TBEX
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site
IC SUPERVISOR 1 CHANNEL SOT143-4 - 233-PT7M6315US29D1TBEX - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL SOT143-4
233-PT7M6315US29D1TBEX
IC SUPERVISOR 1 CHANNEL SOT143-4 233-PT7M6315US29D1TBEX
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site
PMIC - Supervisors - PT7M6315US29D1TBEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7M6315US29D1TBEX
PMIC - Supervisors PT7M6315US29D1TBEX
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
PT7M6315US29D1TBEX
Supervisory Circuits PT7M6315US29D1TBEX
Supervisory Circuits Reset Supervisory Circuit

Supervisory Circuits Reset Supervisory Circuit

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 890382-PT7M6315US29D1TBEX 31-PT7M6315US29D1TBEXCT-ND 691-PT7M6315US29D1TBEX PT7M6315US29D1TBEX PT7M6315US29D1TBEX 233-PT7M6315US29D1TBEX PT7M6315US29D1TBEX PT7M6315US29D1TBEX
Product Name PMIC - PMIC - Supervisors - PT7M6315US29D1TBEX Supervisors Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors IC SUPERVISOR 1 CHANNEL SOT143-4 PMIC - Supervisors Supervisory Circuits
Output Options Open Drain; Inverting Open Drain; Active Low Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type SOT-143-4 TO-253-4, TO-253AA Tape & Reel (TR) TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z70PWR-V300 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Type SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers