DIODES Incorporated 2.5V Voltage Supervisor IC PT7M6315US25D3TB

Description
IC SUPERVISOR 2.5V SOT143-4 Product overview: PT7M6315US25D3TB from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6315US25D3TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 2.5V SOT143-4 Product overview: PT7M6315US25D3TB from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6315US25D3TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V Voltage Supervisor IC
691-PT7M6315US25D3TB
2.5V Voltage Supervisor IC 691-PT7M6315US25D3TB
IC SUPERVISOR 2.5V SOT143-4 Product overview: PT7M6315US25D3TB from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6315US25D3TB can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2.5V SOT143-4 Product overview: PT7M6315US25D3TB from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6315US25D3TB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - PT7M6315US25D3TB - 353979-PT7M6315US25D3TB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7M6315US25D3TB
353979-PT7M6315US25D3TB
PMIC - PMIC - Supervisors - PT7M6315US25D3TB 353979-PT7M6315US25D3TB
Manufacturer: Diodes Incorporated Win Source Part Number: 353979-PT7M6315US25D 3TB Type: Simple Reset/Power-On Reset Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 353979-PT7M6315US25D3TB
Type: Simple Reset/Power-On Reset
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-PT7M6315US25D3TB 353979-PT7M6315US25D3TB
Product Name 2.5V Voltage Supervisor IC PMIC - PMIC - Supervisors - PT7M6315US25D3TB
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details