DIODES Incorporated PMIC - PMIC - Supervisors - PT7M6140CLTA3EX PT7M6140CLTA3EX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 062160-PT7M6140CLTA3 EX Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 200 μs Maximum Voltage - Threshold: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 062160-PT7M6140CLTA3 EX Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 200 μs Maximum Voltage - Threshold: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - PT7M6140CLTA3EX - 062160-PT7M6140CLTA3EX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7M6140CLTA3EX
062160-PT7M6140CLTA3EX
PMIC - PMIC - Supervisors - PT7M6140CLTA3EX 062160-PT7M6140CLTA3EX
Manufacturer: Diodes Incorporated Win Source Part Number: 062160-PT7M6140CLTA3 EX Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 200 μs Maximum Voltage - Threshold: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 062160-PT7M6140CLTA3EX
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 200 μs Maximum
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-PT7M6140CLTA3EX
SOT23 Voltage Supervisor IC 691-PT7M6140CLTA3EX
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: PT7M6140CLTA3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6140CLTA3EX can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: PT7M6140CLTA3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6140CLTA3EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - PT7M6140CLTA3EX-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - PT7M6140CLTA3EX - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7M6140CLTA3EX
PMIC - Supervisors PT7M6140CLTA3EX
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - PT7M6140CLTA3EX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7M6140CLTA3EX
Supervisors PT7M6140CLTA3EX
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - PT7M6140CLTA3EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
PT7M6140CLTA3EX
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PT7M6140CLTA3EX
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 062160-PT7M6140CLTA3EX 691-PT7M6140CLTA3EX PT7M6140CLTA3EX-ND PT7M6140CLTA3EX PT7M6140CLTA3EX PT7M6140CLTA3EX
Product Name PMIC - PMIC - Supervisors - PT7M6140CLTA3EX SOT23 Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details