DIODES Incorporated Supervisors PT7M6140CLTA3E

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT7M6140CLTA3E is a voltage detector from Quarktwin Technology Ltd. designed for ultra-low power applications. It operates within a voltage range of 1.2V to 5.5V and can detect voltages from 1.8V to 5.0V in 100mV increments. The device features a high accuracy of ±1.5% at 25°C and a low power consumption of 0.9µA at 3V Vcc. It is suitable for monitoring battery and power supply voltages, providing reliable performance with a propagation delay of 17µs. The output configuration is available as an N-channel open drain or CMOS, with an active low output for the specified part. The operating temperature range is -40°C to +85°C, making it suitable for various environmental conditions. The PT7M6140CLTA3E is packaged in a lead-free and green SOT23-3 format, ensuring compliance with environmental standards.

Datasheet Summary
Powered by GS/AI

The PT7M6140CLTA3E is a voltage detector from Quarktwin Technology Ltd. designed for ultra-low power applications. It operates within a voltage range of 1.2V to 5.5V and can detect voltages from 1.8V to 5.0V in 100mV increments. The device features a high accuracy of ±1.5% at 25°C and a low power consumption of 0.9µA at 3V Vcc. It is suitable for monitoring battery and power supply voltages, providing reliable performance with a propagation delay of 17µs. The output configuration is available as an N-channel open drain or CMOS, with an active low output for the specified part. The operating temperature range is -40°C to +85°C, making it suitable for various environmental conditions. The PT7M6140CLTA3E is packaged in a lead-free and green SOT23-3 format, ensuring compliance with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - PT7M6140CLTA3E-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - PT7M6140CLTA3E - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7M6140CLTA3E
PMIC - Supervisors PT7M6140CLTA3E
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - PT7M6140CLTA3E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7M6140CLTA3E
Supervisors PT7M6140CLTA3E
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - PT7M6140CLTA3E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
PT7M6140CLTA3E
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PT7M6140CLTA3E
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number PT7M6140CLTA3E-ND PT7M6140CLTA3E PT7M6140CLTA3E PT7M6140CLTA3E
Product Name Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers