DIODES Incorporated Voltage Supervisor IC PT7M6129NLEC3EX

Description
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: PT7M6129NLEC3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6129NLEC3EX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: PT7M6129NLEC3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6129NLEC3EX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-PT7M6129NLEC3EX
Voltage Supervisor IC 691-PT7M6129NLEC3EX
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: PT7M6129NLEC3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6129NLEC3EX can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: PT7M6129NLEC3EX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M6129NLEC3EX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - PT7M6129NLEC3EX - 802353-PT7M6129NLEC3EX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7M6129NLEC3EX
802353-PT7M6129NLEC3EX
PMIC - PMIC - Supervisors - PT7M6129NLEC3EX 802353-PT7M6129NLEC3EX
Manufacturer: Diodes Incorporated Win Source Part Number: 802353-PT7M6129NLEC3 EX Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 200μs Maximum Voltage - Threshold: 2.9V Supplier Device Package: SC-70-3 (SOT323) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-70, SOT-323 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 802353-PT7M6129NLEC3EX
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 200μs Maximum
Voltage - Threshold: 2.9V
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-70, SOT-323
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - PT7M6129NLEC3EX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7M6129NLEC3EX
Supervisors PT7M6129NLEC3EX
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
PT7M6129NLEC3EX
Supervisory Circuits PT7M6129NLEC3EX
Supervisory Circuits Lowpower Supervisory Circuit

Supervisory Circuits Lowpower Supervisory Circuit

Buy Now
PMIC - Supervisors - PT7M6129NLEC3EX - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7M6129NLEC3EX
PMIC - Supervisors PT7M6129NLEC3EX
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-PT7M6129NLEC3EX 802353-PT7M6129NLEC3EX PT7M6129NLEC3EX PT7M6129NLEC3EX PT7M6129NLEC3EX
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - PT7M6129NLEC3EX Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details