Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 890374-PT7M3808G30TA
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT7M3808
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PT7M3808G30TAEXDIDKR
IC SUPERVISOR 1 CHANNEL SOT23-6 Product overview: PT7M3808G30TAEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M3808G30TAEX can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
MPU SUPERVISOR, 2.79V, -40 TO 125DEG C
Supervisory Circuits Reset Generator
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | PT7M3808G30TAEXDICT-ND | 890374-PT7M3808G30TAEX | 691-PT7M3808G30TAEX | PT7M3808G30TAEX | PT7M3808G30TAEX | PT7M3808G30TAEX | 29AK4208 | PT7M3808G30TAEX |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - PT7M3808G30TAEX | SOT23 Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mpu Supervisor, 2.79V, -40 To 125Deg C Diodes Inc. | Supervisory Circuits |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOT-23; SOT-23-6 | SOT-23-6 | Tape & Reel (TR) | SOT-23; SOT-23-6 | SOT-23-6 | |||
| Threshold | 3 volts | 3 volts | 3 volts | 3 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |