IC SUPERVISOR 1 CHANNEL SOT23-6 Product overview: PT7M3808G09TAEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7M3808G09TAEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 931034-PT7M3808G09TA
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT7M3808
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisory Circuits Reset Generator
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-PT7M3808G09TAEX | 931034-PT7M3808G09TAEX | PT7M3808G09TAEX-ND | PT7M3808G09TAEX | PT7M3808G09TAEX | PT7M3808G09TAEX | PT7M3808G09TAEX |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - PT7M3808G09TAEX | Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | ||
| Pins | 6 | ||||||
| IQ | 3 µA | ||||||
| Supply Voltage | 1.7 to 6.5 volts |