"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173"", 4.40mm Width)"
IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: PT7C4563LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4563LEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1090499-PT7C4563LEX
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC RTC CLK/CALENDAR I2C 8TSSOP
IC RTC CAL I2C/2-WIRE SER 8TSSOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PT7C4563LEX-ND | 690-PT7C4563LEX | 1090499-PT7C4563LEX | PT7C4563LEX | PT7C4563LEX | PT7C4563LEX |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4563LEX | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts |