"Real Time Clock (RTC) IC Clock/Calendar I²C, SMBus 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, SMBus 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, SMBus 8-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: PT7C4563BQ1WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4563BQ1WEX can be used for catalog matching and distributor lookup.
Win Source Part Number: 972130-PT7C4563BQ1WE
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Series: Automotive, AEC-Q100
Type: Clock/Calendar
Features: Alarm
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, SMBus
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 3V
Current - Timekeeping (Max): 1.5µA @ 5V
Voltage - Supply: 1.3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PT7C4563BQ1WEXDKR
Base Product Number: PT7C4563
IC RTC CLK/CALENDAR I2C 8SOIC
REAL TIME CLOCK SO-8
REAL TIME CLOCK, -40 TO 125DEG C
Real Time Clock (RTC) IC Clock/Calendar I²C, SMBus 8-SOIC (0.154", 3.90mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PT7C4563BQ1WEXTR-ND | 690-PT7C4563BQ1WEX | 972130-PT7C4563BQ1WEX | PT7C4563BQ1WEX | PT7C4563BQ1WEX | 29AK4207 | PT7C4563BQ1WEX | PT7C4563BQ1WEX |
| Product Name | Real Time Clocks | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clock, -40 To 125Deg C Diodes Inc. | Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC; Surface Mount | ||
| Supply Voltage | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts |