IC CLOCK MULTIPLIER 8SOIC Product overview: PT7C4511WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PT7C4511WEX can be used for catalog matching and distributor lookup.
"Clock Multiplier IC 180MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Clock Multiplier IC 180MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 283294-PT7C4511WEX
Family Name: PT7C4511
Categories: Integrated Circuits
Status: Active
Alternative Parts (Cross-Reference): PT7C4511WE;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC FREQ MULTIPLIER 8SOIC
IC FREQ MULTIPLIER 8SOIC
PPL CLOCK MULTIPLIER, 200MHZ, 85DEG C
IC CLOCK MULTIPLIER 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PT7C4511WEX | PT7C4511WEXDICT-ND | 283294-PT7C4511WEX | PT7C4511WEX | PT7C4511WEX | 29AK4206 | PT7C4511WEX |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Application Specific - PT7C4511WEX | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Ppl Clock Multiplier, 200Mhz, 85Deg C Diodes Inc. | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock, Crystal | Clock, Crystal | Clock, Crystal | Clock, Crystal | |||
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | SOIC | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Frequency | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz |