IC PLL CLOCK MULT 8-SOIC Product overview: PT7C4511WE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PT7C4511WE can be used for catalog matching and distributor lookup.
"IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC PLL CLOCK MULT 8-SOIC
IC PLL CLOCK MULT 8-SOIC
IC PLL CLOCK MULT 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-PT7C4511WE | PT7C4511WE-ND | PT7C4511WE | 233-PT7C4511WE | PT7C4511WE |
| Product Name | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | IC PLL CLOCK MULT 8-SOIC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | 1 | ||
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | 8-SOIC (0.154, 3.90mm Width) | SOIC |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |