Manufacturer: Diodes Incorporated
Win Source Part Number: 890368-PT7C4372AZEEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC RTC CLK/CALENDAR I2C 8TDFN Product overview: PT7C4372AZEEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4372AZEEX can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WFDFN Exposed Pad
IC RTC CAL I2C/2-WIRE SER 8TDFN
IC RTC CLK/CALENDAR I2C 8TDFN
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WFDFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 890368-PT7C4372AZEEX | 690-PT7C4372AZEEX | PT7C4372AZEEX-ND | PT7C4372AZEEX | PT7C4372AZEEX | PT7C4372AZEEX |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4372AZEEX | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 8-TDFN (2x3) | Tape & Reel (TR) | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 8-WFDFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |