"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 719967-PT7C4339UEX
Packaging: Tape and Reel
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Square Wave Output
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Current - Timekeeping (Maximum): 250μA at 3V ~ 5.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Supply Voltage , Battery: 1.3V ~ 3.7V
IC RTC CLK/CALENDAR I2C 8MSOP Product overview: PT7C4339UEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4339UEX can be used for catalog matching and distributor lookup.
IC RTC CAL I2C/2-WIRE SER 8MSOP
IC RTC CAL I2C/2-WIRE SER 8MSOP
IC RTC CLK/CALENDAR I2C 8MSOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PT7C4339UEX-ND | 719967-PT7C4339UEX | 690-PT7C4339UEX | PT7C4339UEX | PT7C4339UEX | PT7C4339UEX | PT7C4339UEX |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4339UEX | Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage | 3 to 5.5 volts | 1.3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |