"Real Time Clock (RTC) IC Clock/Calendar 56b I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1228561-PT7C433833WE
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Leap Year, NVSRAM, Square Wave Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Memory Size: 56B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.5V ~ 3.7V
Current - Timekeeping (Max): 125µA @ 2.7V ~ 5.5V
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PT7C433833WE-ND,PT7C
Product Status: Obsolete
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: PT7C433833WE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C433833WE can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8SOIC
Real Time Clock (RTC) IC Clock/Calendar 56b I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC REAL TIME CLOCK 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PT7C433833WEDI-ND | 1228561-PT7C433833WE | 690-PT7C433833WE | PT7C433833WE | PT7C433833WE | PT7C433833WE |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Tube | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2.7 to 5.5 volts | 1.5 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |