"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: PT7C4337AWE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4337AWE can be used for catalog matching and distributor lookup.
Manufacturer: Pericom
Win Source Part Number: 1240437-PT7C4337AWE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR I2C
IC RTC CLK/CALENDAR I2C 8SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PT7C4337AWEDI-ND | 690-PT7C4337AWE | 1240437-PT7C4337AWE | PT7C4337AWE | PT7C4337AWE | PT7C4337AWE |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4337AWE | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |