IC RTC CLK/CALENDAR I2C 16SOIC Product overview: PT7C4337ACSE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4337ACSE can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295"", 7.50mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 807242-PT7C4337ACSE
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Square Wave Output
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Current - Timekeeping (Maximum): 0.8μA at 1.3V ~ 1.8V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 5.5V
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR I2C
IC RTC CLK/CALENDAR I2C 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-PT7C4337ACSE | PT7C4337ACSE-ND | 807242-PT7C4337ACSE | PT7C4337ACSE | PT7C4337ACSE | PT7C4337ACSE |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4337ACSE | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Package Type | Tube | Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |