"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 8-TSSOP (0.173"", 4.40mm Width)"
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
IC RTC CALENDAR 3WIRE SER 8TSSOP
IC RTC CALENDAR 3WIRE SER 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PT7C43190LEX-ND | PT7C43190LEX | PT7C43190LEX | PT7C43190LEX |
| Product Name | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Supply Voltage | 1.35 to 5.5 volts | 1.35 to 5.5 volts | 1.35 to 5.5 volts |