Manufacturer: Diodes Incorporated
Win Source Part Number: 026918-PT7C4311WEX
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year, Square Wave Output, Y2K
Mounting: SMD (SMT)
Memory Size: 56B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2 V to 5.5 V
Current - Timekeeping (Max): 70μA @ 1.5V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: PT7C4311WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4311WEX can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR I2C 8-SOIC
REAL TIME CLOCK, -40 TO 85DEG C
IC RTC CLK/CALENDAR I2C 8SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
I2C SOIC-8 Real-time Clocks (RTC) ROHS
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 026918-PT7C4311WEX | 690-PT7C4311WEX | PT7C4311WEXDKR-ND | PT7C4311WEX | 29AK4200 | PT7C4311WEX | PT7C4311WEX | PT7C4311WEX | PT7C4311WEX |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4311WEX | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clock, -40 To 85Deg C Diodes Inc. | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | RTC/Clock Chip >> Real-time Clocks (RTC) | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 8-SOIC | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 to 5.5 volts |