DIODES Incorporated Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4302WEX PT7C4302WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 062155-PT7C4302WEX Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, NVSRAM, Square Wave Output, Trickle-Charger Mounting: SMD (SMT) Memory Size: 31B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.5 V to 5.5 V Current - Timekeeping (Max): 25.3μA to 81μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 062155-PT7C4302WEX Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, NVSRAM, Square Wave Output, Trickle-Charger Mounting: SMD (SMT) Memory Size: 31B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.5 V to 5.5 V Current - Timekeeping (Max): 25.3μA to 81μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4302WEX
062155-PT7C4302WEX
Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4302WEX 062155-PT7C4302WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 062155-PT7C4302WEX Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, NVSRAM, Square Wave Output, Trickle-Charger Mounting: SMD (SMT) Memory Size: 31B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.5 V to 5.5 V Current - Timekeeping (Max): 25.3μA to 81μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Diodes Incorporated
Win Source Part Number: 062155-PT7C4302WEX
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year, NVSRAM, Square Wave Output, Trickle-Charger
Mounting: SMD (SMT)
Memory Size: 31B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.5 V to 5.5 V
Current - Timekeeping (Max): 25.3μA to 81μA @ 2V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-PT7C4302WEX
Clock and Timing IC 690-PT7C4302WEX
IC RTC CLK/CALENDAR SER 8SOIC Product overview: PT7C4302WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4302WEX can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 8SOIC Product overview: PT7C4302WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PT7C4302WEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - PT7C4302WEXTR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
PT7C4302WEXTR-ND
Real Time Clocks PT7C4302WEXTR-ND
"Real Time Clock (RTC) IC Clock/Calendar 31B 3-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 31B 3-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - PT7C4302WEXCT-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
PT7C4302WEXCT-ND
Real Time Clocks PT7C4302WEXCT-ND
"Real Time Clock (RTC) IC Clock/Calendar 31B 3-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 31B 3-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - PT7C4302WEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
PT7C4302WEX
Real Time Clocks PT7C4302WEX
Real Time Clock (RTC) IC Clock/Calendar 31B 3-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 31B 3-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Real Time Clock, -40 To 85Deg C Diodes Inc. - 29AK4199 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, -40 To 85Deg C Diodes Inc.
29AK4199
Real Time Clock, -40 To 85Deg C Diodes Inc. 29AK4199
REAL TIME CLOCK, -40 TO 85DEG C

REAL TIME CLOCK, -40 TO 85DEG C

Supplier's Site
Real Time Clocks - PT7C4302WEX - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
PT7C4302WEX
Real Time Clocks PT7C4302WEX
IC RTC CLK/CALENDAR SER 8-SOIC

IC RTC CLK/CALENDAR SER 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - PT7C4302WEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
PT7C4302WEX
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks PT7C4302WEX
IC RTC CLK/CALENDAR SER 8SOIC

IC RTC CLK/CALENDAR SER 8SOIC

Supplier's Site
Clock/Timing - Real Time Clocks - PT7C4302WEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
PT7C4302WEX
Clock/Timing - Real Time Clocks PT7C4302WEX
IC RTC CLK/CALENDAR SER 8-SOIC

IC RTC CLK/CALENDAR SER 8-SOIC

Supplier's Site Datasheet
RTC/Clock Chip >> Real-time Clocks (RTC) - PT7C4302WEX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Real-time Clocks (RTC)
PT7C4302WEX
RTC/Clock Chip >> Real-time Clocks (RTC) PT7C4302WEX
Three-wire serial interface SOIC-8 Real-time Clocks (RTC) ROHS

Three-wire serial interface SOIC-8 Real-time Clocks (RTC) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 062155-PT7C4302WEX 690-PT7C4302WEX PT7C4302WEXTR-ND PT7C4302WEX 29AK4199 PT7C4302WEX PT7C4302WEX PT7C4302WEX PT7C4302WEX
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - PT7C4302WEX Clock and Timing IC Real Time Clocks Real Time Clocks Real Time Clock, -40 To 85Deg C Diodes Inc. Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks RTC/Clock Chip >> Real-time Clocks (RTC)
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type Surface Mount; 8-SOIC Tape & Reel (TR) Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount SOIC
Supply Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data