Real Time Clock (RTC) IC Clock/Calendar 31B 3-Wire Serial 8-WFDFN Exposed Pad
REAL TIME CLOCK W-DFN2030-8
IC RTC CLK/CALENDAR SER 8TDFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PT7C4302AZEEX | PT7C4302AZEEX | PT7C4302AZEEX |
| Product Name | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.2 to 5.5 volts |