DIODES Incorporated Supervisory Circuits PT7A7612S-13

Description
Supervisory Circuits Reset Generator
Description
Supervisory Circuits Reset Generator
Datasheet
Datasheet Summary
Powered by GS/AI

The PT7A7612S-13 is a microprocessor supervisory circuit designed to enhance the reliability and accuracy of power-supply systems in microprocessor applications. It features a precision supply-voltage monitor with a threshold of 4.38V, ensuring effective monitoring of power conditions. The device asserts a reset output during power-up, power-down, and brownout conditions, which is critical for maintaining system stability. This supervisor circuit includes a debounced manual-reset input and a power-fail voltage monitor input that triggers a low output when the voltage falls below 1.25V. The reset output is active-low and provides a guaranteed valid signal at a supply voltage of 1V. The PT7A7612S-13 is also fully RoHS compliant and free from halogens and antimony, making it suitable for environmentally conscious designs. Applications for this device include computers, controllers, intelligent instruments, and portable battery-powered equipment, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The PT7A7612S-13 is a microprocessor supervisory circuit designed to enhance the reliability and accuracy of power-supply systems in microprocessor applications. It features a precision supply-voltage monitor with a threshold of 4.38V, ensuring effective monitoring of power conditions. The device asserts a reset output during power-up, power-down, and brownout conditions, which is critical for maintaining system stability. This supervisor circuit includes a debounced manual-reset input and a power-fail voltage monitor input that triggers a low output when the voltage falls below 1.25V. The reset output is active-low and provides a guaranteed valid signal at a supply voltage of 1V. The PT7A7612S-13 is also fully RoHS compliant and free from halogens and antimony, making it suitable for environmentally conscious designs. Applications for this device include computers, controllers, intelligent instruments, and portable battery-powered equipment, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Supervisory Circuits
PT7A7612S-13
Supervisory Circuits PT7A7612S-13
Supervisory Circuits Reset Generator

Supervisory Circuits Reset Generator

Buy Now Datasheet
PMIC - Supervisors - PT7A7612S-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7A7612S-13
PMIC - Supervisors PT7A7612S-13
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Supervisors - PT7A7612S-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7A7612S-13
Supervisors PT7A7612S-13
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number PT7A7612S-13 PT7A7612S-13 PT7A7612S-13
Product Name Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Open Drain, Active Low, Push Pull
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details