DIODES Incorporated PMIC - PMIC - Supervisors - PT7A7535WEX PT7A7535WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090494-PT7A7535WEX Type: Simple Reset/Power-On Reset Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Automation & Process Control, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090494-PT7A7535WEX Type: Simple Reset/Power-On Reset Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Automation & Process Control, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - PT7A7535WEX - 1090494-PT7A7535WEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7A7535WEX
1090494-PT7A7535WEX
PMIC - PMIC - Supervisors - PT7A7535WEX 1090494-PT7A7535WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1090494-PT7A7535WEX Type: Simple Reset/Power-On Reset Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Automation & Process Control, Sensing & Instrumentation

Manufacturer: Diodes Incorporated
Win Source Part Number: 1090494-PT7A7535WEX
Type: Simple Reset/Power-On Reset
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management, Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-PT7A7535WEX
Voltage Supervisor IC 691-PT7A7535WEX
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: PT7A7535WEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7535WEX can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: PT7A7535WEX from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7535WEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
PT7A7535WEX
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PT7A7535WEX
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - PT7A7535WEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7A7535WEX
Supervisors PT7A7535WEX
Supervisor Push-Pull, Totem Pole 1 Channel

Supervisor Push-Pull, Totem Pole 1 Channel

Buy Now Datasheet
PMIC - Supervisors - PT7A7535WEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7A7535WEX
PMIC - Supervisors PT7A7535WEX
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
PT7A7535WEX
Supervisory Circuits PT7A7535WEX
Supervisory Circuits MPS Watch Dog Manual Reset, Vltg Monitor

Supervisory Circuits MPS Watch Dog Manual Reset, Vltg Monitor

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1090494-PT7A7535WEX 691-PT7A7535WEX PT7A7535WEX PT7A7535WEX PT7A7535WEX PT7A7535WEX
Product Name PMIC - PMIC - Supervisors - PT7A7535WEX Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905532 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details