Manufacturer: Diodes Incorporated
Win Source Part Number: 733503-PT7A7534WE
Type: Simple Reset/Power-On Reset
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supervisory Circuits MPS Watch Dog Manual Reset, Vltg Monitor Product overview: PT7A7534WE from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7534WE can be used for catalog matching and distributor lookup.
Supervisory Circuits MPS Watch Dog Manual Reset, Vltg Monitor
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 1 Channel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 733503-PT7A7534WE | 691-PT7A7534WE | PT7A7534WE | PT7A7534WE | PT7A7534WE |
| Product Name | PMIC - PMIC - Supervisors - PT7A7534WE | Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1; 1 |