DIODES Incorporated PMIC - PMIC - Supervisors - PT7A7533W PT7A7533W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283268-PT7A7533W Type: Simple Reset/Power-On Reset Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283268-PT7A7533W Type: Simple Reset/Power-On Reset Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - PT7A7533W - 283268-PT7A7533W - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7A7533W
283268-PT7A7533W
PMIC - PMIC - Supervisors - PT7A7533W 283268-PT7A7533W
Manufacturer: Diodes Incorporated Win Source Part Number: 283268-PT7A7533W Type: Simple Reset/Power-On Reset Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 283268-PT7A7533W
Type: Simple Reset/Power-On Reset
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-PT7A7533W
Voltage Supervisor IC 691-PT7A7533W
RESET GENERATOR SO-8 Product overview: PT7A7533W from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7533W can be used for catalog matching and distributor lookup.

RESET GENERATOR SO-8 Product overview: PT7A7533W from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7533W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 283268-PT7A7533W 691-PT7A7533W
Product Name PMIC - PMIC - Supervisors - PT7A7533W Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Supervisors - 2467446P - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details