DIODES Incorporated PMIC - PMIC - Supervisors - PT7A7512WEX PT7A7512WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 792678-PT7A7512WEX Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 4.38V Family Name: PT7A7512 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SP706CN; SP706CN-L; SP706CN-L/TR; SP706CN/TR; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: China Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 792678-PT7A7512WEX Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 4.38V Family Name: PT7A7512 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SP706CN; SP706CN-L; SP706CN-L/TR; SP706CN/TR; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: China Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT7A7512WEX is a supervisor IC designed for microprocessor applications, featuring a reset threshold of 4.38V and an active low reset output. It provides a nominal reset time of 200ms and includes a watchdog timer with a timeout period of 1.6 seconds. The device incorporates a power-fail voltage monitor input (PFI) that triggers a power-fail output (PFO) when the input voltage drops below 1.25V. The PT7A7512WEX also supports a manual reset input (MR) that can be activated by pulling the pin below 0.8V. It is available in an 8-pin SOIC package and is compliant with RoHS directives, ensuring it is free from lead and halogen compounds. This product is suitable for applications requiring reliable reset and watchdog functionality in microprocessor systems.

Datasheet Summary
Powered by GS/AI

The PT7A7512WEX is a supervisor IC designed for microprocessor applications, featuring a reset threshold of 4.38V and an active low reset output. It provides a nominal reset time of 200ms and includes a watchdog timer with a timeout period of 1.6 seconds. The device incorporates a power-fail voltage monitor input (PFI) that triggers a power-fail output (PFO) when the input voltage drops below 1.25V. The PT7A7512WEX also supports a manual reset input (MR) that can be activated by pulling the pin below 0.8V. It is available in an 8-pin SOIC package and is compliant with RoHS directives, ensuring it is free from lead and halogen compounds. This product is suitable for applications requiring reliable reset and watchdog functionality in microprocessor systems.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - PT7A7512WEX - 792678-PT7A7512WEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7A7512WEX
792678-PT7A7512WEX
PMIC - PMIC - Supervisors - PT7A7512WEX 792678-PT7A7512WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 792678-PT7A7512WEX Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 4.38V Family Name: PT7A7512 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SP706CN; SP706CN-L; SP706CN-L/TR; SP706CN/TR; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: China Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 792678-PT7A7512WEX
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 4.38V
Family Name: PT7A7512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SP706CN; SP706CN-L; SP706CN-L/TR; SP706CN/TR;
Introduction Date: January 21, 2010
ECCN: EAR99
Country of Origin: China
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
PT7A7512WEX
Supervisory Circuits PT7A7512WEX
Supervisory Circuits Microprocessor Supervisory

Supervisory Circuits Microprocessor Supervisory

Buy Now
Supervisors - PT7A7512WEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
PT7A7512WEX
Supervisors PT7A7512WEX
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - PT7A7512WEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
PT7A7512WEX
PMIC - Supervisors PT7A7512WEX
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 792678-PT7A7512WEX PT7A7512WEX PT7A7512WEX PT7A7512WEX
Product Name PMIC - PMIC - Supervisors - PT7A7512WEX Supervisory Circuits Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers