DIODES Incorporated 4.38V Voltage Supervisor IC PT7A7512W

Description
IC SUPERVISOR 4.38V 8SOIC Product overview: PT7A7512W from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7512W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 4.38V 8SOIC Product overview: PT7A7512W from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7512W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.38V Voltage Supervisor IC
691-PT7A7512W
4.38V Voltage Supervisor IC 691-PT7A7512W
IC SUPERVISOR 4.38V 8SOIC Product overview: PT7A7512W from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7512W can be used for catalog matching and distributor lookup.

IC SUPERVISOR 4.38V 8SOIC Product overview: PT7A7512W from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-PT7A7512W can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - PT7A7512W - 283256-PT7A7512W - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - PT7A7512W
283256-PT7A7512W
PMIC - PMIC - Supervisors - PT7A7512W 283256-PT7A7512W
Manufacturer: Diodes Incorporated Win Source Part Number: 283256-PT7A7512W Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 283256-PT7A7512W
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-PT7A7512W 283256-PT7A7512W
Product Name 4.38V Voltage Supervisor IC PMIC - PMIC - Supervisors - PT7A7512W
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details