DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PT74HC138PE PT74HC138PE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1008209-PT74HC138PE Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1008209-PT74HC138PE Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PT74HC138PE - 1008209-PT74HC138PE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PT74HC138PE
1008209-PT74HC138PE
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PT74HC138PE 1008209-PT74HC138PE
Manufacturer: Diodes Incorporated Win Source Part Number: 1008209-PT74HC138PE Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1008209-PT74HC138PE
Categories: Integrated Circuits
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1008209-PT74HC138PE
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PT74HC138PE
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details