ANALOG SWITCH 3V-5V SOT363 T&R 3
ANALOG SWITCH 3V-5V SOT363 T&R 3
ANALOG SWITCH 3V-5V SOT363 T&R 3
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 31-PSMUX1247CEXDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 1.08 to 5.5 volts |
| Ron | 3 ohms |
| Bandwidth | 500 MHz |