DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PS8A0132BWEX PS8A0132BWEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890248-PS8A0132BWEX Features: Motor Driver Package: Reel - TR Family Name: PS8A0132 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890248-PS8A0132BWEX Features: Motor Driver Package: Reel - TR Family Name: PS8A0132 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PS8A0132BWEX - 890248-PS8A0132BWEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PS8A0132BWEX
890248-PS8A0132BWEX
PMIC - PMIC - Motor Drivers, Controllers - PS8A0132BWEX 890248-PS8A0132BWEX
Manufacturer: Diodes Incorporated Win Source Part Number: 890248-PS8A0132BWEX Features: Motor Driver Package: Reel - TR Family Name: PS8A0132 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 890248-PS8A0132BWEX
Features: Motor Driver
Package: Reel - TR
Family Name: PS8A0132
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Motor Drivers, Controllers - PS8A0132BWEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
PS8A0132BWEX
PMIC - Motor Drivers, Controllers PS8A0132BWEX
CERAMIC HEATING CONTROLLER

CERAMIC HEATING CONTROLLER

Supplier's Site Datasheet
Motor Drivers, Controllers - PS8A0132BWEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
PS8A0132BWEX
Motor Drivers, Controllers PS8A0132BWEX
Motor Driver

Motor Driver

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 890248-PS8A0132BWEX PS8A0132BWEX PS8A0132BWEX
Product Name PMIC - PMIC - Motor Drivers, Controllers - PS8A0132BWEX PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5B003 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
Motor Drivers, Controllers - BTM7752GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "36-BSSOP (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
7 suppliers
600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5256 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 52-pin
Communication UART/SPI, I2C
View Details
Drum type hair dryer motor controller - 716PCASTS0020 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 100 to 230 volts
Phase   Three Phase
View Details