DIODES INCORPORATED
PS8A0130BWE -- POWER MANAGEMENT - SPECIALIZED
DIODES Incorporated
Power Management - Specialized
PS8A0130BWE
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
PS8A0130BWE |
|
Product Name
|
Power Management - Specialized |
|
Type
|
SOIC; 8-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
10
Output Options
Programmable
Type
40-VFQFN Exposed Pad, CSP
View Details
Number of Supplies
1
Features
Watchdog Timer; Manual Reset; Power Fail Warning
Output Options
Active Low; Active High; Active high, active low
View Details
Number of Supplies
1
Type
DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ
480000 µA
View Details