DIODES INCORPORATED
PS8A0108PE -- POWER MANAGEMENT - SPECIALIZED
DIODES Incorporated
Power Management - Specialized
PS8A0108PE
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
PS8A0108PE |
|
Product Name
|
Power Management - Specialized |
|
Type
|
DIP; 8-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
1; 1
Output Options
Push-Pull, Totem Pole
Type
SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Number of Supplies
1
Features
Watchdog Timer; Manual Reset
Output Options
Active Low; Active low
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
15000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details