DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PS8A0102BWE PS8A0102BWE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890246-PS8A0102BWE Features: PMIC 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890246-PS8A0102BWE Features: PMIC 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PS8A0102BWE - 890246-PS8A0102BWE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PS8A0102BWE
890246-PS8A0102BWE
PMIC - PMIC - Power Management - Specialized - PS8A0102BWE 890246-PS8A0102BWE
Manufacturer: Diodes Incorporated Win Source Part Number: 890246-PS8A0102BWE Features: PMIC 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 890246-PS8A0102BWE
Features: PMIC 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Power Management - Specialized - PS8A0102BWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PS8A0102BWE
Power Management - Specialized PS8A0102BWE
PMIC 8-SOIC

PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 890246-PS8A0102BWE PS8A0102BWE
Product Name PMIC - PMIC - Power Management - Specialized - PS8A0102BWE Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1914773P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details