DIODES INCORPORATED
PS8A0094PEX -- POWER MANAGEMENT - SPECIALIZED
DIODES Incorporated
Power Management - Specialized
PS8A0094PEX
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
PS8A0094PEX |
|
Product Name
|
Power Management - Specialized |
|
Type
|
DIP; 8-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
10
Output Options
Programmable
Type
QFP; 48-TQFP
View Details
Type
24-VFQFN Exposed Pad
Pins
24
IQ
5000 µA
View Details
2 suppliers
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details