DIODES INCORPORATED
PS8A0065PEX -- POWER MANAGEMENT - SPECIALIZED
DIODES Incorporated
Power Management - Specialized
PS8A0065PEX
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
PS8A0065PEX |
|
Product Name
|
Power Management - Specialized |
|
Type
|
DIP; 8-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Options
Open Drain; Inverting
Type
SOT-23-3
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Number of Supplies
1
Output Options
Open Drain; Open Drain
Type
SOT-143; Sot-143
View Details
Type
SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details