DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PS8A0060WEX PS8A0060WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930878-PS8A0060WEX Features: PMIC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: PS8A0060 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930878-PS8A0060WEX Features: PMIC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: PS8A0060 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PS8A0060WEX - 930878-PS8A0060WEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PS8A0060WEX
930878-PS8A0060WEX
PMIC - PMIC - Power Management - Specialized - PS8A0060WEX 930878-PS8A0060WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930878-PS8A0060WEX Features: PMIC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: PS8A0060 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 930878-PS8A0060WEX
Features: PMIC 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: PS8A0060
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected

Buy Now
Power Management - Specialized - PS8A0060WEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PS8A0060WEX
Power Management - Specialized PS8A0060WEX
PMIC 8-SOIC

PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 930878-PS8A0060WEX PS8A0060WEX
Product Name PMIC - PMIC - Power Management - Specialized - PS8A0060WEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Supervisors - 1897831 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers