DIODES INCORPORATED
PS8A0050WE -- POWER MANAGEMENT - SPECIALIZED
DIODES Incorporated
Power Management - Specialized
PS8A0050WE
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
PS8A0050WE |
|
Product Name
|
Power Management - Specialized |
|
Type
|
SOIC; 8-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature
-20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details