DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PS8A0032WEX PS8A0032WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890242-PS8A0032WEX Features: PMIC Package: Reel - TR Family Name: PS8A0032 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890242-PS8A0032WEX Features: PMIC Package: Reel - TR Family Name: PS8A0032 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PS8A0032WEX - 890242-PS8A0032WEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PS8A0032WEX
890242-PS8A0032WEX
PMIC - PMIC - Power Management - Specialized - PS8A0032WEX 890242-PS8A0032WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 890242-PS8A0032WEX Features: PMIC Package: Reel - TR Family Name: PS8A0032 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 890242-PS8A0032WEX
Features: PMIC
Package: Reel - TR
Family Name: PS8A0032
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Power Management - Specialized - PS8A0032WEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PS8A0032WEX
Power Management - Specialized PS8A0032WEX
PMIC

PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 890242-PS8A0032WEX PS8A0032WEX
Product Name PMIC - PMIC - Power Management - Specialized - PS8A0032WEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1732279 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details