DIODES INCORPORATED
PS8A0022PEX -- POWER MANAGEMENT - SPECIALIZED
DIODES Incorporated
Power Management - Specialized
PS8A0022PEX
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
PS8A0022PEX |
|
Product Name
|
Power Management - Specialized |
|
Type
|
DIP; 8-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
1; 1
Output Options
Push-Pull, Totem Pole
Type
SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Number of Supplies
1
Features
Manual Reset; Power Fail Warning
Output Options
Open Drain; Active Low; Active Low, Open Drain
View Details
Type
SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ
20000 µA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details