IC SWITCH SP8T 200OHM 16SOIC Product overview: PS509WEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS509WEX can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Tools - Abrasives and Surface Conditioning Products
Part Status: Obsolete
Switch Circuit: DPDT
On-State Resistance (Max): 4Ohm
Channel-to-Channel Matching (ΔRon): 100 mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Voltage - Supply, Dual (V±): ±3V ~ 8V
Switch Time (Ton, Toff) (Max): 12ns, 6ns (Typ)
Channel Capacitance (CS(off), CD(off)): 6pF, 17pF
Current - Leakage (IS(off)) (Max): 80pA
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
1 Circuit IC Switch 8:1 200Ohm 16-SOIC
1 Circuit IC Switch 8:1 200Ohm 16-SOIC
1 Circuit IC Switch 8:1 200Ohm 16-SOIC
ANALOG SWITCH 17V,SO-16,T&R,2.5K
1 Circuit IC Switch 8:1 200Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PS509WEX | 31-PS509WEXTR-ND | PS509WEX | PS509WEX | |
| Product Name | 200OHM Analog Switch and Multiplexer IC | Tools - Abrasives and Surface Conditioning Products | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 10 to 36 volts | 5 to 36 volts | |||
| Ron | 2.4 ohms | 200 ohms | 2.4 ohms | 200 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | 8-SMD, No Lead | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |