1 Circuit IC Switch 8:1 200Ohm 16-QSOP
1 Circuit IC Switch 8:1 200Ohm 16-QSOP
1 Circuit IC Switch 8:1 200Ohm 16-QSOP
ANALOG SWITCH 17V,QSOP-16,T&R,2.
1 Circuit IC Switch 8:1 200Ohm 16-QSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PS508QEXCT-ND | PS508QEX | PS508QEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 5 to 36 volts | ||
| Ron | 200 ohms | 2.4 ohms | 200 ohms |
| tON | 210 ns | ||
| tOFF | 191 ns |