IC SWITCH SPST-NOX4 45OHM 14SOIC Product overview: PS4066ACSDEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS4066ACSDEX can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 45Ohm 14-SOIC
Manufacturer: Diodes Incorporated
Win Source Part Number: 138507-PS4066ACSDEX
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Charge Injection: 2pC
Crosstalk: -86dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 14-SOIC
Single Supply Voltage (V+): 3 V to 16 V
Max Switch Time (Ton,Toff): 100ns, 75ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC SWITCH QUAD SPST 14SOIC
IC SWITCH QUAD SPST 14SOIC
4 Circuit IC Switch 1:1 45Ohm 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PS4066ACSDEX | PS4066ACSDEX-ND | 138507-PS4066ACSDEX | PS4066ACSDEX | PS4066ACSDEX | PS4066ACSDEX |
| Product Name | 45OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS4066ACSDEX | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Ron | 0.5000 ohms | 45 ohms | 45 ohms | 0.5000 ohms | 45 ohms | |
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "14-SOIC | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |